Newport MKS Laser Diode Objective Lenses

Description
These objective feature diffraction limited molded glass lenses specially designed for collimating or focusing laser diodes. All objectives are offered with high numerical apertures to accommodate diodes with various divergence angles. Ideal for collimating or focusing Diffraction limited performance AR coated for high transmission Excellent wavefront quality Corrected for laser diode cover glass Microscope objective-type housing Features Great Versatility for Use With Most Laser Diodes Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various numerical aperture lenses (from 0.25 to 0.5) to match the divergence angle of the particular diode being used. Further, we offer multiple focal lengths to accommodate your specific collimated beam diameter. The objectives are made with aspheric elements with broadband MgF2 broadband AR coatings centered at 780nm, resulting in reasonably low reflectivity from visible through near IR wavelengths. Standard RMS Threads All of these objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners.
Request a Quote
Description
These objective feature diffraction limited molded glass lenses specially designed for collimating or focusing laser diodes. All objectives are offered with high numerical apertures to accommodate diodes with various divergence angles. Ideal for collimating or focusing Diffraction limited performance AR coated for high transmission Excellent wavefront quality Corrected for laser diode cover glass Microscope objective-type housing Features Great Versatility for Use With Most Laser Diodes Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various numerical aperture lenses (from 0.25 to 0.5) to match the divergence angle of the particular diode being used. Further, we offer multiple focal lengths to accommodate your specific collimated beam diameter. The objectives are made with aspheric elements with broadband MgF2 broadband AR coatings centered at 780nm, resulting in reasonably low reflectivity from visible through near IR wavelengths. Standard RMS Threads All of these objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Objective Lenses -  - Newport MKS
Irvine, CA, United States
Laser Diode Objective Lenses
Laser Diode Objective Lenses
These objective feature diffraction limited molded glass lenses specially designed for collimating or focusing laser diodes. All objectives are offered with high numerical apertures to accommodate diodes with various divergence angles. Ideal for collimating or focusing Diffraction limited performance AR coated for high transmission Excellent wavefront quality Corrected for laser diode cover glass Microscope objective-type housing Features Great Versatility for Use With Most Laser Diodes Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various numerical aperture lenses (from 0.25 to 0.5) to match the divergence angle of the particular diode being used. Further, we offer multiple focal lengths to accommodate your specific collimated beam diameter. The objectives are made with aspheric elements with broadband MgF2 broadband AR coatings centered at 780nm, resulting in reasonably low reflectivity from visible through near IR wavelengths. Standard RMS Threads All of these objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners.

These objective feature diffraction limited molded glass lenses specially designed for collimating or focusing laser diodes. All objectives are offered with high numerical apertures to accommodate diodes with various divergence angles.

  • Ideal for collimating or focusing
  • Diffraction limited performance
  • AR coated for high transmission
  • Excellent wavefront quality
  • Corrected for laser diode cover glass
  • Microscope objective-type housing

Features

Great Versatility for Use With Most Laser Diodes

Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various numerical aperture lenses (from 0.25 to 0.5) to match the divergence angle of the particular diode being used. Further, we offer multiple focal lengths to accommodate your specific collimated beam diameter. The objectives are made with aspheric elements with broadband MgF2 broadband AR coatings centered at 780nm, resulting in reasonably low reflectivity from visible through near IR wavelengths.

Standard RMS Threads

All of these objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Microscope Lenses and Objectives
Product Name Laser Diode Objective Lenses
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Long Working Distance Microscope Objectives Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Apochromat
Magnification 2 to 50 X
View Details
UV Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 13 to 37 X
Numerical Aperture 0.1100 to 0.1300 NA
View Details
ValuMax Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 4 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details