Newport MKS Inifinite Conjugate Microscope Objective Lenses

Description
Infinity Corrected Plan Achromatic Microcsope objectives are ideal for collimating and focusing laser beams in the visible spectrum. Precison optical fabrication and assembly in a class 10,000 cleanroom environment, these objectives are an excellent choice for standard laboratory applications. Easily colllimate and focus beams Infinity corrected objectives Great inexpensive general purpose lens Visible AR coated Features Ideal for Focusing and Collimating Designed for diffraction limited performance across the entire visible spectrum, Newpoort's LI series objectives allow collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot size. Our microscope objectives are broadband AR coated so that maximum about of light will be transmitted. Spatial Filtering Applications The LI series of microscope objectives can be used with either the 900 or 910 spatial filter system. By selecting an objective and corresponding pinhole, the laser beam can be spatial filtered such that the output beam quality is better.
Request a Quote
Description
Infinity Corrected Plan Achromatic Microcsope objectives are ideal for collimating and focusing laser beams in the visible spectrum. Precison optical fabrication and assembly in a class 10,000 cleanroom environment, these objectives are an excellent choice for standard laboratory applications. Easily colllimate and focus beams Infinity corrected objectives Great inexpensive general purpose lens Visible AR coated Features Ideal for Focusing and Collimating Designed for diffraction limited performance across the entire visible spectrum, Newpoort's LI series objectives allow collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot size. Our microscope objectives are broadband AR coated so that maximum about of light will be transmitted. Spatial Filtering Applications The LI series of microscope objectives can be used with either the 900 or 910 spatial filter system. By selecting an objective and corresponding pinhole, the laser beam can be spatial filtered such that the output beam quality is better.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inifinite Conjugate Microscope Objective Lenses -  - Newport MKS
Irvine, CA, United States
Inifinite Conjugate Microscope Objective Lenses
Inifinite Conjugate Microscope Objective Lenses
Infinity Corrected Plan Achromatic Microcsope objectives are ideal for collimating and focusing laser beams in the visible spectrum. Precison optical fabrication and assembly in a class 10,000 cleanroom environment, these objectives are an excellent choice for standard laboratory applications. Easily colllimate and focus beams Infinity corrected objectives Great inexpensive general purpose lens Visible AR coated Features Ideal for Focusing and Collimating Designed for diffraction limited performance across the entire visible spectrum, Newpoort's LI series objectives allow collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot size. Our microscope objectives are broadband AR coated so that maximum about of light will be transmitted. Spatial Filtering Applications The LI series of microscope objectives can be used with either the 900 or 910 spatial filter system. By selecting an objective and corresponding pinhole, the laser beam can be spatial filtered such that the output beam quality is better.

Infinity Corrected Plan Achromatic Microcsope objectives are ideal for collimating and focusing laser beams in the visible spectrum. Precison optical fabrication and assembly in a class 10,000 cleanroom environment, these objectives are an excellent choice for standard laboratory applications.

  • Easily colllimate and focus beams
  • Infinity corrected objectives
  • Great inexpensive general purpose lens
  • Visible AR coated

Features

Ideal for Focusing and Collimating

Designed for diffraction limited performance across the entire visible spectrum, Newpoort's LI series objectives allow collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot size. Our microscope objectives are broadband AR coated so that maximum about of light will be transmitted.

Spatial Filtering Applications

The LI series of microscope objectives can be used with either the 900 or 910 spatial filter system. By selecting an objective and corresponding pinhole, the laser beam can be spatial filtered such that the output beam quality is better.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Microscope Lenses and Objectives
Product Name Inifinite Conjugate Microscope Objective Lenses
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

ValuMax Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 4 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Long Working Distance Microscope Objectives Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Apochromat
Magnification 2 to 50 X
View Details
Reflective Microscope Objectives -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 15 to 36 X
Numerical Aperture 0.4000 to 0.5200 NA
View Details