Newport MKS Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75 URS75BPP

Description
The URS75BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our VP, XM, GTS and other series of linear stages. This 0.5 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Description
The URS75BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our VP, XM, GTS and other series of linear stages. This 0.5 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS75BPP is a stepper motor-driven precision rotation stage providing 360° continuous motion in a low-profile package. It features a geared worm drive with a 1:90 gear ratio, a flexible preloading system for backlash-free operation, and two independently adjustable optical limit switches. The stage has a maximum torque of 0.5 N·m, a bi-directional repeatability of ±0.0005°, and a maximum speed of 40°/s. It offers typical unidirectional repeatability of ±0.0003° and accuracy of ±0.010°. The stage includes a SUB-D15M connector and a 3 m cable. The sealed ball bearings provide low wobble (±12 µrad typical) and eccentricity (±0.3 µm), and the tilted worm screw arrangement enables four symmetric mounting holes for enhanced load support. The stage measures 102.5 mm × 102.5 mm × 35.6 mm and is compatible with Newport's XPS and ESP301 controllers.

Datasheet Summary
Powered by GS/AI

The URS75BPP is a stepper motor-driven precision rotation stage providing 360° continuous motion in a low-profile package. It features a geared worm drive with a 1:90 gear ratio, a flexible preloading system for backlash-free operation, and two independently adjustable optical limit switches. The stage has a maximum torque of 0.5 N·m, a bi-directional repeatability of ±0.0005°, and a maximum speed of 40°/s. It offers typical unidirectional repeatability of ±0.0003° and accuracy of ±0.010°. The stage includes a SUB-D15M connector and a 3 m cable. The sealed ball bearings provide low wobble (±12 µrad typical) and eccentricity (±0.3 µm), and the tilted worm screw arrangement enables four symmetric mounting holes for enhanced load support. The stage measures 102.5 mm × 102.5 mm × 35.6 mm and is compatible with Newport's XPS and ESP301 controllers.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75 - URS75BPP - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75
URS75BPP
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75 URS75BPP
The URS75BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our VP, XM, GTS and other series of linear stages. This 0.5 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage. Basic working operation of a micro-stepping stepper motor Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS75BPP Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our VP, XM, GTS and other series of linear stages. This 0.5 N·m maximum torque stepper motor version is a more economical for less demanding applications. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

Economical Micro-stepping Stepper Motor

The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small incremental motions are guaranteed. The stepper motor versions do not use encoder feedback, but reach a position by the number of commanded steps and microsteps. For this purpose, the stepper motor is directly attached to the worm screw using a proprietary bellows coupling that has a high torsional stiffness, eliminating the need for a gear or belt drive. The high output torque of the stepper motor minimizes the risk of lost steps and provides good linearity between commanded microsteps and the actual motion of the stage.


Basic working operation of a micro-stepping stepper motor

Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS75BPP
Product Name Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details
Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor - URB100CC - Newport MKS
Specs
Drive Type DC Servo
Drive Mechanism Belt
Load Capacity 22.48 lbs (10.2 kg)
View Details
Rotation Stage, 360° Coarse, 5° Fine, Micrometer, 8-32 and 1/4-20 - 481-A - Newport MKS
Specs
Drive Mechanism Micrometer
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Vertical Stage with Rotary Platform, 1 in. Travel, M4 and M6 Mounting - M-488 - Newport MKS
Specs
Load Capacity 150 lbs (68 kg)
Platter 2.6 inch (66 mm)
View Details