Newport MKS Motorized Goniometer, ±45 ° Travel Range, Full-step, M6, BGM160 M-BGM160BPE

Description
The M-BGM160BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The BPE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.
Request a Quote
Description
The M-BGM160BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The BPE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-BGM160BPE is a motorized goniometric cradle offering ±45° of transverse axis rotation with a precision ground worm gear drive and mechanical limit switches. It uses a full-step stepper motor with a 10:1 reduction gear for higher torque, and includes a worm-mounted rotary encoder with index pulse for precision homing. Constructed of stainless steel and aluminum, it employs single-row ball bearings with hardened tool-steel races for smooth, stable motion. It supports vacuum operation up to 10⁻⁶ hPa and has a normal centered load capacity of 300 N and maximum torque of 16 N·m. The base interface has four M6 holes on a 156 mm × 92 mm pattern. Dimensions are 203.2 mm × 101.6 mm × 160 mm (L × W × H) with 21 mm height including the encoder.

Datasheet Summary
Powered by GS/AI

The M-BGM160BPE is a motorized goniometric cradle offering ±45° of transverse axis rotation with a precision ground worm gear drive and mechanical limit switches. It uses a full-step stepper motor with a 10:1 reduction gear for higher torque, and includes a worm-mounted rotary encoder with index pulse for precision homing. Constructed of stainless steel and aluminum, it employs single-row ball bearings with hardened tool-steel races for smooth, stable motion. It supports vacuum operation up to 10⁻⁶ hPa and has a normal centered load capacity of 300 N and maximum torque of 16 N·m. The base interface has four M6 holes on a 156 mm × 92 mm pattern. Dimensions are 203.2 mm × 101.6 mm × 160 mm (L × W × H) with 21 mm height including the encoder.

Suppliers

Company
Product
Description
Supplier Links
Motorized Goniometer, ±45 ° Travel Range, Full-step, M6, BGM160 - M-BGM160BPE - Newport MKS
Irvine, CA, United States
Motorized Goniometer, ±45 ° Travel Range, Full-step, M6, BGM160
M-BGM160BPE
Motorized Goniometer, ±45 ° Travel Range, Full-step, M6, BGM160 M-BGM160BPE
The M-BGM160BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The BPE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

The M-BGM160BPE metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The BPE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position.

Precision Multi-Axis Assemblies

BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages.


Open Rotation Platform

The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting.


Precision Worm Gear Drive

Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy.

Ball Bearings with Tool-Steel Races

Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number M-BGM160BPE
Product Name Motorized Goniometer, ±45 ° Travel Range, Full-step, M6, BGM160
Stage Type Cradle Positioning / Goniometer
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 160 mm, High-Torque DC Drive - RV160CCHL - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 - M-BGM200BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, 120 mm, High-Torque Full-Step Drive - RV120BPE - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Rotation Stage, 360° Coarse, 5° Fine, Includes Adjustment Screw, M4 and M6 - M-481-A-S - Newport MKS
Specs
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details