Newport MKS Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor SR50CC

Description
The SR50CC Compact Rotation Stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50CC stage features an angular resolution of 0.001° achieved with a DC Servo motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two PR50 stages with an EQ45. Central Aperture The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. SR50 with its two retaining rings Proprietary Ball Bearing Design The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.
Request a Quote Datasheet
Description
The SR50CC Compact Rotation Stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50CC stage features an angular resolution of 0.001° achieved with a DC Servo motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two PR50 stages with an EQ45. Central Aperture The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. SR50 with its two retaining rings Proprietary Ball Bearing Design The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor - SR50CC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor
SR50CC
Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor SR50CC
The SR50CC Compact Rotation Stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50CC stage features an angular resolution of 0.001° achieved with a DC Servo motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode. Vertical Mounting The optional bracket can be used for vertical mounting of a PR50 or SR50 stage. Two PR50 stages with an EQ45. Central Aperture The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates. SR50 with its two retaining rings Proprietary Ball Bearing Design The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.

The SR50CC Compact Rotation Stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50CC stage features an angular resolution of 0.001° achieved with a DC Servo motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode.

Vertical Mounting

The optional bracket can be used for vertical mounting of a PR50 or SR50 stage.


Two PR50 stages with an EQ45.

Central Aperture

The central aperture of SR50 and PR50 stages is 1.063-20 threaded. Each stage is shipped with two retaining rings to allow mounting of any Ø25.4 mm diameter optics within the aperture. Four M3 holes allow for attachment of custom top plates.


SR50 with its two retaining rings

Proprietary Ball Bearing Design


The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number SR50CC
Product Name Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor
Drive Type DC Servo
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, M30x0.75 Aperture, 79 mm Diameter, 4° Fine, M4 and M6 - M-UTR80A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Specs
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 2.21E-6 In-lbs (2.55E-6 kg-cm)
View Details
Motorized Rotation Stage, 240 mm, High-Torque Mini-Step Drive, Folded - RV240BPP-F - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.95E-4 In-lbs (2.24E-4 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details