Newport MKS Objective Lens Adapter, RMS Thread, 1 inch Mount UPA-OM

Description
The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.
Request a Quote
Description
The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Lens Adapter, RMS Thread, 1 inch Mount - UPA-OM - Newport MKS
Irvine, CA, United States
Objective Lens Adapter, RMS Thread, 1 inch Mount
UPA-OM
Objective Lens Adapter, RMS Thread, 1 inch Mount UPA-OM
The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.

The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UPA-OM
Product Name Objective Lens Adapter, RMS Thread, 1 inch Mount
Mount Type Lens Holder; Mirror Mount; Mirror Mount Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (3) 100-TPI Locking Allen-Key Actuators - ST200T-R3H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 1 to 12 mm (0.0394 to 0.4724 inch)
View Details
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (3) Locking 80-TPI Allen-Keys - U50-AL - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details