Newport MKS Fiber Adaptor, FCA, 1 in. Dia. I/F, 0.20 thick UPA-FCA

Description
Fiber Adaptor for FCA connectorized fibers, 1 in. Dia. I/F, 0.20 thick
Request a Quote
Description
Fiber Adaptor for FCA connectorized fibers, 1 in. Dia. I/F, 0.20 thick
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Adaptor, FCA, 1 in. Dia. I/F, 0.20 thick - UPA-FCA - Newport MKS
Irvine, CA, United States
Fiber Adaptor, FCA, 1 in. Dia. I/F, 0.20 thick
UPA-FCA
Fiber Adaptor, FCA, 1 in. Dia. I/F, 0.20 thick UPA-FCA
Fiber Adaptor for FCA connectorized fibers, 1 in. Dia. I/F, 0.20 thick

Fiber Adaptor for FCA connectorized fibers, 1 in. Dia. I/F, 0.20 thick

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UPA-FCA
Product Name Fiber Adaptor, FCA, 1 in. Dia. I/F, 0.20 thick
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 1 inch LT Series, 2 inch length - LT10-20 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys, Retaining Plate - 9871-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Mount Adaptor, TO-9 to 1 in. Mount - LDA-90 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; TO-9 Optical Mount Adaptor
View Details