Newport MKS Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. M-290-TP

Description
The M-290-TP Top Plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes. It is part of the M-290 Series Fixed Height Platform Assemblies.
Request a Quote
Description
The M-290-TP Top Plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes. It is part of the M-290 Series Fixed Height Platform Assemblies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. - M-290-TP - Newport MKS
Irvine, CA, United States
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR.
M-290-TP
Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR. M-290-TP
The M-290-TP Top Plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes. It is part of the M-290 Series Fixed Height Platform Assemblies.

The M-290-TP Top Plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes. It is part of the M-290 Series Fixed Height Platform Assemblies.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-290-TP
Product Name Top Plate, 254.0 mm x 152.5 mm, 33 holes M6 Thread, 12 holes M6 CLR.
Mount Type Top Plate
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Insertable, 25.4 mm Diameter, A-LINE - LH-1N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Construction Rail, 1 x 5 in., 1/4-20 - CR-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Motorized Mirror Mount, Stability, 1.0 in. Diameter, 8 mm Thick - 8816-8 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details