Newport MKS Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32 HVM-1i

Description
The HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1 inch (25.4mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 0.75 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term.
Request a Quote
Description
The HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1 inch (25.4mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 0.75 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1i - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32
HVM-1i
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32 HVM-1i
The HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1 inch (25.4mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 0.75 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term.

The HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 1 inch (25.4mm) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package.

This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 0.75 inch thickness the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-1i
Product Name Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gimbal Mirror Mount, ULTIMA ® , Center, 1.0 in., 2 Locking 100-TPI Allen-Keys - U100-G2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, 1.0 in., 2 BD Differential Micrometers - SL25.4BD - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 15 mm (0.0394 to 0.5906 inch)
View Details
Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode - CLD-1 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Cylindrical Laser Diode Adapter
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Knobs - 9810-3 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details