Newport MKS Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis 8807

Description
The 8807 Picomotor Center Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 1.0 in. (25.4 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts. For an affordable solution for motorized tip and tilt alignment, use the Model 8807 motorized version of our popular 1 in. center mount. Unlike our other motorized mounts, this mount has Picomotor actuators on just two of its three adjustment axes. This mount can be driven by our Open-Loop Picomotor Controller/Driver. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes. Set-and-Forget Long-Term Stability The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system. Smooth and Reliable Motorized Adjustment Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability. Easy-to-Use, Flexible Picomotor Controllers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.
Request a Quote
Description
The 8807 Picomotor Center Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 1.0 in. (25.4 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts. For an affordable solution for motorized tip and tilt alignment, use the Model 8807 motorized version of our popular 1 in. center mount. Unlike our other motorized mounts, this mount has Picomotor actuators on just two of its three adjustment axes. This mount can be driven by our Open-Loop Picomotor Controller/Driver. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes. Set-and-Forget Long-Term Stability The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system. Smooth and Reliable Motorized Adjustment Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability. Easy-to-Use, Flexible Picomotor Controllers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis - 8807 - Newport MKS
Irvine, CA, United States
Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis
8807
Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis 8807
The 8807 Picomotor Center Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 1.0 in. (25.4 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts. For an affordable solution for motorized tip and tilt alignment, use the Model 8807 motorized version of our popular 1 in. center mount. Unlike our other motorized mounts, this mount has Picomotor actuators on just two of its three adjustment axes. This mount can be driven by our Open-Loop Picomotor Controller/Driver. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes. Set-and-Forget Long-Term Stability The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system. Smooth and Reliable Motorized Adjustment Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability. Easy-to-Use, Flexible Picomotor Controllers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.

The 8807 Picomotor Center Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 1.0 in. (25.4 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts. For an affordable solution for motorized tip and tilt alignment, use the Model 8807 motorized version of our popular 1 in. center mount. Unlike our other motorized mounts, this mount has Picomotor actuators on just two of its three adjustment axes. This mount can be driven by our Open-Loop Picomotor Controller/Driver.

Compact Design

The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard.

0.7 µrad Resolution

Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes.

Set-and-Forget Long-Term Stability

The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system.

Smooth and Reliable Motorized Adjustment


Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability.

Easy-to-Use, Flexible Picomotor Controllers


Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8807
Product Name Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys - HVM-05r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4 - 9954-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Mount Adaptor, 101.6 mm to 76.2 mm (4 to 3 inch) - A-4-3 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 15200 mm (598 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 2.0 in., No Actuators - U200-A - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details