Newport MKS Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (2) 100-TPI Locking Allen-Key Actuators ST200T-R2H

Description
The ST200T-R2H Suprema® Stainless Steel Stainless Steel 2.0 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST200T-R2H mount incorporates six 8-32 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects. Soft Contact Rear Optic Loading This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.
Request a Quote
Description
The ST200T-R2H Suprema® Stainless Steel Stainless Steel 2.0 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST200T-R2H mount incorporates six 8-32 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects. Soft Contact Rear Optic Loading This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (2) 100-TPI Locking Allen-Key Actuators - ST200T-R2H - Newport MKS
Irvine, CA, United States
Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (2) 100-TPI Locking Allen-Key Actuators
ST200T-R2H
Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (2) 100-TPI Locking Allen-Key Actuators ST200T-R2H
The ST200T-R2H Suprema® Stainless Steel Stainless Steel 2.0 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST200T-R2H mount incorporates six 8-32 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects. Soft Contact Rear Optic Loading This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.

The ST200T-R2H Suprema® Stainless Steel Stainless Steel 2.0 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST200T-R2H mount incorporates six 8-32 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects.

Soft Contact Rear Optic Loading

This mount features a rear-loading optic face plate, a retaining ring and an additional PTFE backup ring that provide soft contact to gently secure the optical component from the rear, holding it against three points on the front plate of the mount. The threaded retaining ring accommodates variable optic thicknesses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number ST200T-R2H
Product Name Mirror Mount, Suprema, Threaded Rear Load, 2.0 in., (2) 100-TPI Locking Allen-Key Actuators
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 4.0 in. Height, 1 in. Diameter, 8-32 - 9961 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optic Holder, 0.25 in. Diameter, 0.875-20 Thread, For LP-05A Series - LPLH-25T - Newport MKS
Specs
Mount Type Lens Holder; Optic Holder
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.35 mm (0.2500 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., Thick, 2 Knobs - 9814-8 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details