Newport MKS Complete Platform Assembly, 150.4 mm Height, M6 Thread M-290-6

Description
The M-290-6 Fixed Height Platform Assembly provides a stable, 150.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote
Description
The M-290-6 Fixed Height Platform Assembly provides a stable, 150.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Complete Platform Assembly, 150.4 mm Height, M6 Thread - M-290-6 - Newport MKS
Irvine, CA, United States
Complete Platform Assembly, 150.4 mm Height, M6 Thread
M-290-6
Complete Platform Assembly, 150.4 mm Height, M6 Thread M-290-6
The M-290-6 Fixed Height Platform Assembly provides a stable, 150.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

The M-290-6 Fixed Height Platform Assembly provides a stable, 150.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-290-6
Product Name Complete Platform Assembly, 150.4 mm Height, M6 Thread
Mount Type Platform Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Front Load, 0.75 in., 2 Locking Allen-Keys - HVM-075i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
Maximum Thickness 4 to 9.53 mm (0.1575 to 0.3752 inch)
View Details
Kinematic Base, Locking, 4 inch x 4.5 inch - BKL-4 - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Thick Optic Mount Mount, Stability, Top Adjust, Nickel Plated 1 in., 2 Allen, Vacuum - 9814-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads - FAM4 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details