Newport MKS Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper, SR Series SR50PP

Description
The SR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50PP stage features an angular resolution of 0.001° achieved with a open loop stepper motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode. SR50 Series Stages The SR50PP stage features minimum incremental motion of 0.004° achieved in half-step mode. The open-loop stepper motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The stage is equipped with a hardware origin, allowing the stage to return to a reference home position to within 0.01°. It can run in continuous rotation mode. DC servo version is also available.
Request a Quote Datasheet
Description
The SR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50PP stage features an angular resolution of 0.001° achieved with a open loop stepper motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode. SR50 Series Stages The SR50PP stage features minimum incremental motion of 0.004° achieved in half-step mode. The open-loop stepper motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The stage is equipped with a hardware origin, allowing the stage to return to a reference home position to within 0.01°. It can run in continuous rotation mode. DC servo version is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper, SR Series - SR50PP - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper, SR Series
SR50PP
Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper, SR Series SR50PP
The SR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50PP stage features an angular resolution of 0.001° achieved with a open loop stepper motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode. SR50 Series Stages The SR50PP stage features minimum incremental motion of 0.004° achieved in half-step mode. The open-loop stepper motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The stage is equipped with a hardware origin, allowing the stage to return to a reference home position to within 0.01°. It can run in continuous rotation mode. DC servo version is also available.

The SR50PP Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates variations in motor current. The motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The SR50PP stage features an angular resolution of 0.001° achieved with a open loop stepper motor. The stages are equipped with a hardware origin allowing the stage to return to a reference home position to within 0.01°. SR50 stages can run in continuous rotation mode.

SR50 Series Stages

The SR50PP stage features minimum incremental motion of 0.004° achieved in half-step mode. The open-loop stepper motor is folded inside the stage body to give an extremely small footprint for a stage at this level of precision. The stage is equipped with a hardware origin, allowing the stage to return to a reference home position to within 0.01°. It can run in continuous rotation mode. DC servo version is also available.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number SR50PP
Product Name Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper, SR Series
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 119.5 mm Diameter, 4° Fine Travel, M6 - M-UTR120 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details
Motorized Goniometer, ±45° Travel Range, Micro-step, M6, BGM200 - M-BGM200BPP - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 20 deg/sec
View Details
Goniometric Stage, Lower, ±5°, 65 x 65 x 30 mm, M3 & M6 - M-GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details
Motorized Goniometer, ±45° Travel Range, Full-step Drive, BGM120 - BGM120BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 2 deg/sec
View Details