Newport MKS Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque RVU350HAHS

Description
The RVU350HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.
Request a Quote
Description
The RVU350HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque - RVU350HAHS - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque
RVU350HAHS
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque RVU350HAHS
The RVU350HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.

The RVU350HAHS High Accuracy and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility and for use in a ISO-7 clean environment. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the worm gear, thus resulting in higher stiffness. In addition special ball bearings are used to get a high axial rigidity on the main screw.

Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RVU350HAHS
Product Name Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque
Load Capacity 1461 lbs (663 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, High Speed, High Accuracy, Low Profile - RGA150MAP - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Rotary Velocity 1800 deg/sec
View Details
Manual Rotation Stage, Steel, 62 mm Aperture, 119.5 mm Diameter, 4° Fine, M6 - M-UTR120A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details
Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller - CONEX-SR50CC - Newport MKS
Specs
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
Torque Capacity 3.54 In-lbs (4.08 kg-cm)
View Details
Rotation Stage, 360° Coarse, 5° Fine, Includes Adjustment Screw, M4 and M6 - M-481-A-S - Newport MKS
Specs
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details