Newport MKS Data Link, DMH-1 Digital Micrometer, USB Interface DMH-DL-U

Description
The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push on either the connecting cable or the electronic box as shown on the drawing. The Data Link, which includes a Micrometer Connecting Cable and an Input Tool, requires no batteries and runs off of the power supplied by the computers USB socket.
Request a Quote
Description
The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push on either the connecting cable or the electronic box as shown on the drawing. The Data Link, which includes a Micrometer Connecting Cable and an Input Tool, requires no batteries and runs off of the power supplied by the computers USB socket.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Link, DMH-1 Digital Micrometer, USB Interface - DMH-DL-U - Newport MKS
Irvine, CA, United States
Data Link, DMH-1 Digital Micrometer, USB Interface
DMH-DL-U
Data Link, DMH-1 Digital Micrometer, USB Interface DMH-DL-U
The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push on either the connecting cable or the electronic box as shown on the drawing. The Data Link, which includes a Micrometer Connecting Cable and an Input Tool, requires no batteries and runs off of the power supplied by the computers USB socket.

The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push on either the connecting cable or the electronic box as shown on the drawing. The Data Link, which includes a Micrometer Connecting Cable and an Input Tool, requires no batteries and runs off of the power supplied by the computers USB socket.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number DMH-DL-U
Product Name Data Link, DMH-1 Digital Micrometer, USB Interface
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load - BD17.04 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer Pack, 13 mm Travel, 9 lb. Load, 50.8 TPI, Qty 10 - SM-13-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details