Newport MKS Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load BM32.80

Description
The BM32.80 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 80 mm travel range and with axial load capacity of 454 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts. Not Just for UMR & MVN Series Stages Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required. Threaded Lock Collar Advantages The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point. Compatible Newport Stages & Mounts BM Series Micrometers are compatible with the following manual stages and mounts. UMR3 Series UMR5 Series UMR8 Series UMR12 Series MVN Series TGN Series SL Series SL-A Series
Request a Quote
Description
The BM32.80 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 80 mm travel range and with axial load capacity of 454 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts. Not Just for UMR & MVN Series Stages Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required. Threaded Lock Collar Advantages The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point. Compatible Newport Stages & Mounts BM Series Micrometers are compatible with the following manual stages and mounts. UMR3 Series UMR5 Series UMR8 Series UMR12 Series MVN Series TGN Series SL Series SL-A Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Irvine, CA, United States
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load
BM32.80
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load BM32.80
The BM32.80 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 80 mm travel range and with axial load capacity of 454 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts. Not Just for UMR & MVN Series Stages Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required. Threaded Lock Collar Advantages The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point. Compatible Newport Stages & Mounts BM Series Micrometers are compatible with the following manual stages and mounts. UMR3 Series UMR5 Series UMR8 Series UMR12 Series MVN Series TGN Series SL Series SL-A Series

The BM32.80 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 80 mm travel range and with axial load capacity of 454 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard choice of actuator on UMR and MVN Series Stages and on SL Series Mirror Mounts.

Not Just for UMR & MVN Series Stages

Although these micrometers are the standard choice of actuator on UMR and MVN series Stages, their threaded bezel allows them to be used in a variety of applications where precise positioning is required.

Threaded Lock Collar Advantages


The threaded collar found on all BM Series micrometers not only allows easy front-side installation, it also allows the user to fine tune the distance between the micrometer's tip and the contact point.

Compatible Newport Stages & Mounts


BM Series Micrometers are compatible with the following manual stages and mounts.

  • UMR3 Series
  • UMR5 Series
  • UMR8 Series
  • UMR12 Series
  • MVN Series
  • TGN Series
  • SL Series
  • SL-A Series
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number BM32.80
Product Name Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Vernier Micrometer, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI - SM-50 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer Head, 25 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-25V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket - DM-13B - Newport MKS
Specs
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel - DS-4F - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details