Newport MKS Motorized Rotation Stage, 350 mm, High-Speed DC Drive, Folded RV350CC-F

Description
The RV350CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
Request a Quote Datasheet
Description
The RV350CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 350 mm, High-Speed DC Drive, Folded - RV350CC-F - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 350 mm, High-Speed DC Drive, Folded
RV350CC-F
Motorized Rotation Stage, 350 mm, High-Speed DC Drive, Folded RV350CC-F
The RV350CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

The RV350CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 350 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RV350CC-F
Product Name Motorized Rotation Stage, 350 mm, High-Speed DC Drive, Folded
Load Capacity 1461 lbs (663 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion - FCR100 - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 20 deg/sec
View Details
Platform Rotation Stage, 40 mm Diameter, 10° Fine, BM11.5 Included, M3 and M6 - M-RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details
Motorized Rotation Stage, 240 mm, High-Torque Mini-Step Drive - RV240BPP - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.95E-4 In-lbs (2.24E-4 kg-cm)
View Details
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Specs
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 2.21E-6 In-lbs (2.55E-6 kg-cm)
View Details