Newport MKS Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion FCR100

Description
The FCR100 rotation stage combines a fully integrated stepper motor controller (iPP™ technology) and precision rotation stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCR100 comes fully pre-configured and enables true out-of-box control. The iPP™ technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect USB communication, plug in the power supply and start the motion GUI. Power supply and USB cable to be ordered separately. Features of the FCR100 includes: robust construction of crossed roller bearing for high position accuracy and the stepper motor directly attached to the worm screw providing high output torque. Up to 4 FC series units can be daisy-chained and controlled by a single GUI, via USB or direct RS-422 interface.
Request a Quote Datasheet
Description
The FCR100 rotation stage combines a fully integrated stepper motor controller (iPP™ technology) and precision rotation stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCR100 comes fully pre-configured and enables true out-of-box control. The iPP™ technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect USB communication, plug in the power supply and start the motion GUI. Power supply and USB cable to be ordered separately. Features of the FCR100 includes: robust construction of crossed roller bearing for high position accuracy and the stepper motor directly attached to the worm screw providing high output torque. Up to 4 FC series units can be daisy-chained and controlled by a single GUI, via USB or direct RS-422 interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion - FCR100 - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion
FCR100
Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion FCR100
The FCR100 rotation stage combines a fully integrated stepper motor controller (iPP™ technology) and precision rotation stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCR100 comes fully pre-configured and enables true out-of-box control. The iPP™ technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect USB communication, plug in the power supply and start the motion GUI. Power supply and USB cable to be ordered separately. Features of the FCR100 includes: robust construction of crossed roller bearing for high position accuracy and the stepper motor directly attached to the worm screw providing high output torque. Up to 4 FC series units can be daisy-chained and controlled by a single GUI, via USB or direct RS-422 interface.

The FCR100 rotation stage combines a fully integrated stepper motor controller (iPP™ technology) and precision rotation stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCR100 comes fully pre-configured and enables true out-of-box control. The iPP™ technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect USB communication, plug in the power supply and start the motion GUI. Power supply and USB cable to be ordered separately. Features of the FCR100 includes: robust construction of crossed roller bearing for high position accuracy and the stepper motor directly attached to the worm screw providing high output torque. Up to 4 FC series units can be daisy-chained and controlled by a single GUI, via USB or direct RS-422 interface.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number FCR100
Product Name Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion
Drive Type Stepping Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller - CONEX-SR50CC - Newport MKS
Specs
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
Torque Capacity 3.54 In-lbs (4.08 kg-cm)
View Details
Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Direct Encoder - RV240HAT - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 899 lbs (408 kg)
Rotary Velocity 80 deg/sec
View Details
Manual Rotation Stage, Steel, 0.71 in. Aperture, 1.81 in. Diameter, 4° Fine, 8-32 - UTR46A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details