Newport MKS Kinematic Flip Base, Counterbored Thru-Hole PS-KF-C

Description
The PS-KF-C Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF-C base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has a counterbored thru-hole.
Request a Quote
Description
The PS-KF-C Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF-C base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has a counterbored thru-hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Flip Base, Counterbored Thru-Hole - PS-KF-C - Newport MKS
Irvine, CA, United States
Kinematic Flip Base, Counterbored Thru-Hole
PS-KF-C
Kinematic Flip Base, Counterbored Thru-Hole PS-KF-C
The PS-KF-C Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF-C base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has a counterbored thru-hole.

The PS-KF-C Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF-C base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has a counterbored thru-hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PS-KF-C
Product Name Kinematic Flip Base, Counterbored Thru-Hole
Mount Type Mirror Mount; Kin-a-Flip Base
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 1 inch LT Series, 2 inch length - LT10-20 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads - FAM24 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4 - 9955-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread - 9944-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details