Newport MKS Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4 9955-M

Description
The 9955-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 63.5 mm tall and has M4 threads.
Request a Quote
Description
The 9955-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 63.5 mm tall and has M4 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4 - 9955-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4
9955-M
Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4 9955-M
The 9955-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 63.5 mm tall and has M4 threads.

The 9955-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 63.5 mm tall and has M4 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9955-M
Product Name Optical Pedestal, Clean-Passivated, 63.5 mm Height, 25.4 mm Diameter, M4
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec - CYM-2R - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Rectangular Width or Elliptical Minor Axis 60.5 mm (2.38 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 1.0 in., 2-Axis - 8821-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details