Newport MKS Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread 9944-M

Description
The 9944-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9944 is 25.4 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.
Request a Quote
Description
The 9944-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9944 is 25.4 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread - 9944-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread
9944-M
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread 9944-M
The 9944-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9944 is 25.4 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.

The 9944-M Small Optical Pedestal allows you to mount our tiny mirror mounts to a full sized optical table. The thick stainless steel construction gives a stiff connection to the optical table, providing a stable yet compact support. The 9944 is 25.4 mm tall and is used to bring a tiny mount to a standard 12.7 mm increment beam height. Every pedestal has an M4 threaded hole on each end.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9944-M
Product Name Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Lens Tube, 1 inch LT Series, 1 inch length - LT10-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Tiny, Corner, Retaining Plate, 0.5 in., 3 Allen, Vacuum - 9871-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details