Newport MKS Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads FAM24

Description
The FAM24 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote
Description
The FAM24 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads - FAM24 - Newport MKS
Irvine, CA, United States
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads
FAM24
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads FAM24
The FAM24 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

The FAM24 fixed angle optical mount adapter features a 16 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number FAM24
Product Name Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Unlock Full Specs
to access all available technical data

Similar Products

45 Degree Mirror Holder, 50.8 mm Diameter - 9924 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, M4 - 8893-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Gimbal Optical Mount, Ø3.15 in., 2 BM Micrometers - SL8ABM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 80 mm (3.15 inch)
Maximum Thickness 6 to 15 mm (0.2362 to 0.5906 inch)
View Details
Mirror Mount, Classic, Corner, 2.0 in., 3 Locking Allen-Keys - 9852-L - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details