Newport MKS Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W PMKIT-22-01

Description
The PMKIT-22-01 can measure optical power level in the 0.19 - 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder.. You can order a pre-configured kit. ily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.
Request a Quote
Description
The PMKIT-22-01 can measure optical power level in the 0.19 - 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder.. You can order a pre-configured kit. ily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMKIT-22-01 is an optical power measurement kit that includes an 843-R handheld power meter and a 919P-010-16 thermopile sensor with a 16 mm aperture, designed for measuring power from 0.19 to 10.6 µm at up to 10 W. The kit includes a BPH-3 post holder with a 3 inch long, ½ inch diameter post. The power meter has 18-bit resolution, ±0.25% accuracy plus 20 pW, a 15 Hz sampling rate, and a 320 x 240 pixel TFT LCD display. The sensor has a maximum power density of 30 W/cm² and calibration uncertainty of 1.65% at 400-430 nm, 1.1% at 430-1000 nm, and 4.3% at 1035-1065 nm. Minimum detectable power is 20 mW.

Datasheet Summary
Powered by GS/AI

The PMKIT-22-01 is an optical power measurement kit that includes an 843-R handheld power meter and a 919P-010-16 thermopile sensor with a 16 mm aperture, designed for measuring power from 0.19 to 10.6 µm at up to 10 W. The kit includes a BPH-3 post holder with a 3 inch long, ½ inch diameter post. The power meter has 18-bit resolution, ±0.25% accuracy plus 20 pW, a 15 Hz sampling rate, and a 320 x 240 pixel TFT LCD display. The sensor has a maximum power density of 30 W/cm² and calibration uncertainty of 1.65% at 400-430 nm, 1.1% at 430-1000 nm, and 4.3% at 1035-1065 nm. Minimum detectable power is 20 mW.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W - PMKIT-22-01 - Newport MKS
Irvine, CA, United States
Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W
PMKIT-22-01
Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W PMKIT-22-01
The PMKIT-22-01 can measure optical power level in the 0.19 - 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder.. You can order a pre-configured kit. ily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.

The PMKIT-22-01 can measure optical power level in the 0.19 - 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components:

  • Model optical power meter
  • Model Thermopile detector
  • Post and post holder

For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering.

Kits Offer Bundle Savings

These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder.. You can order a pre-configured kit.

ily Expandable

It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number PMKIT-22-01
Product Name Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter, Handheld, High Performance - 1919-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Virtual Power Meter, Optical Power and Energy, USB - 844-PE-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details