Newport MKS Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W PMKIT-21-01

Description
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit. Easily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.
Request a Quote
Description
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit. Easily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMKIT-21-01 is an optical power measurement kit comprising an 843-R handheld power meter, a 919P-003-10 thermopile sensor with a 3 W maximum power rating, and a BPH-3 post holder with a 3-inch, 0.5-inch diameter post. The sensor operates from 0.19 to 10.6 μm, with a detector diameter of 10 mm. The meter provides a resolution of 18 bits plus sign, an accuracy of ±0.25% ±20 pW, and a sampling rate of 15 Hz. The display is a high-legibility TFT 320 × 240 pixel graphics LCD. Calibration uncertainty for the detector is ±1.9%.

Datasheet Summary
Powered by GS/AI

The PMKIT-21-01 is an optical power measurement kit comprising an 843-R handheld power meter, a 919P-003-10 thermopile sensor with a 3 W maximum power rating, and a BPH-3 post holder with a 3-inch, 0.5-inch diameter post. The sensor operates from 0.19 to 10.6 μm, with a detector diameter of 10 mm. The meter provides a resolution of 18 bits plus sign, an accuracy of ±0.25% ±20 pW, and a sampling rate of 15 Hz. The display is a high-legibility TFT 320 × 240 pixel graphics LCD. Calibration uncertainty for the detector is ±1.9%.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Irvine, CA, United States
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W
PMKIT-21-01
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W PMKIT-21-01
The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit. Easily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.

The PMKIT-21-01 can measure optical power level in the 0.19 to 10.6 µm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components:

  • Model optical power meter
  • Model Thermopile detector
  • Post and post holder

For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering.

Kits Offer Bundle Savings

These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit.

Easily Expandable

It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number PMKIT-21-01
Product Name Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 950 to 1630 nm (9500 to 16300 Å)
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter Kit,1919-R, 918D-SL-OD3R Sensor, 400-1100 nm, 2 W - PMKIT-12-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 400 to 1100 nm (4000 to 11000 Å)
Power Range 2 watts
View Details
Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details