Newport MKS New Advanced Benchtop Optical Power & Energy Meter, Dual Channel 2940-R

Description
The Newport™ 2940-R optical power meter is a high-precision, dual-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber alignment. Each meter is shipped with a NIST-traceable calibration certificate (ISO/IEC 17025 accredited), a quick-start guide, and a power cord.
Request a Quote
Description
The Newport™ 2940-R optical power meter is a high-precision, dual-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber alignment. Each meter is shipped with a NIST-traceable calibration certificate (ISO/IEC 17025 accredited), a quick-start guide, and a power cord.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Newport 2940-R is a dual-channel benchtop optical power meter for high-precision photonics measurements in R&D and production. It features a 7-inch touchscreen (1024 × 600), a rotary knob, and performs time-stamped data acquisition up to 10 kHz with 2 GB internal storage. It supports analog outputs of 0-1 V, 0-2 V, 0-5 V, or 0-10 V (50 Ω impedance) and includes USB 3.0, USB 2.0, Ethernet, and RS-232 interfaces. Compatible with photodiode and thermopile detectors via a 15-pin D-Sub connector, it measures up to 200 kHz bandwidth and offers ±0.2% accuracy for CW and ±1% for peak-to-peak, pulse-to-pulse, and integration modes. Operates on 100-240 V AC, consumes ≤70 W, and complies with CE and RoHS. Dimensions are 280 × 221 × 132 mm; weight is 2.9 kg. Intended for indoor use between 5°C and 40°C.

Datasheet Summary
Powered by GS/AI

The Newport 2940-R is a dual-channel benchtop optical power meter for high-precision photonics measurements in R&D and production. It features a 7-inch touchscreen (1024 × 600), a rotary knob, and performs time-stamped data acquisition up to 10 kHz with 2 GB internal storage. It supports analog outputs of 0-1 V, 0-2 V, 0-5 V, or 0-10 V (50 Ω impedance) and includes USB 3.0, USB 2.0, Ethernet, and RS-232 interfaces. Compatible with photodiode and thermopile detectors via a 15-pin D-Sub connector, it measures up to 200 kHz bandwidth and offers ±0.2% accuracy for CW and ±1% for peak-to-peak, pulse-to-pulse, and integration modes. Operates on 100-240 V AC, consumes ≤70 W, and complies with CE and RoHS. Dimensions are 280 × 221 × 132 mm; weight is 2.9 kg. Intended for indoor use between 5°C and 40°C.

Suppliers

Company
Product
Description
Supplier Links
New Advanced Benchtop Optical Power & Energy Meter, Dual Channel - 2940-R - Newport MKS
Irvine, CA, United States
New Advanced Benchtop Optical Power & Energy Meter, Dual Channel
2940-R
New Advanced Benchtop Optical Power & Energy Meter, Dual Channel 2940-R
The Newport™ 2940-R optical power meter is a high-precision, dual-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber alignment. Each meter is shipped with a NIST-traceable calibration certificate (ISO/IEC 17025 accredited), a quick-start guide, and a power cord.

The Newport™ 2940-R optical power meter is a high-precision, dual-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber alignment. Each meter is shipped with a NIST-traceable calibration certificate (ISO/IEC 17025 accredited), a quick-start guide, and a power cord.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 2940-R
Product Name New Advanced Benchtop Optical Power & Energy Meter, Dual Channel
Optical Meter Type Power; Power / Energy
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Power Meter, 120V - FPM-8220-120V - Newport MKS
Specs
Optical Meter Type Power
View Details
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details