Newport MKS Optical Power Meter Kit, 843-R, 818-UV/DB Sensor, 200-1100 nm, 1.5 W PMKIT-05-01

Description
The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R
Request a Quote
Description
The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMKIT-05-01 is an optical power meter kit that includes the 843-R handheld meter and the 818-UV/DB photodetector for measurements from 200 to 1100 nm, with a maximum measurable power of 0.2 W. The kit includes a BPH-3 post holder with a 3-inch long, 0.5-inch diameter post. The detector has a calibration uncertainty of up to 8% at 200-219 nm and 4% at 950-1100 nm, and the meter offers 18-bit resolution plus sign and a 15 Hz sampling rate. The sensor includes an integrated attenuator.

Datasheet Summary
Powered by GS/AI

The PMKIT-05-01 is an optical power meter kit that includes the 843-R handheld meter and the 818-UV/DB photodetector for measurements from 200 to 1100 nm, with a maximum measurable power of 0.2 W. The kit includes a BPH-3 post holder with a 3-inch long, 0.5-inch diameter post. The detector has a calibration uncertainty of up to 8% at 200-219 nm and 4% at 950-1100 nm, and the meter offers 18-bit resolution plus sign and a 15 Hz sampling rate. The sensor includes an integrated attenuator.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter Kit, 843-R, 818-UV/DB Sensor, 200-1100 nm, 1.5 W - PMKIT-05-01 - Newport MKS
Irvine, CA, United States
Optical Power Meter Kit, 843-R, 818-UV/DB Sensor, 200-1100 nm, 1.5 W
PMKIT-05-01
Optical Power Meter Kit, 843-R, 818-UV/DB Sensor, 200-1100 nm, 1.5 W PMKIT-05-01
The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R

The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components:

  • Model 843-R
Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number PMKIT-05-01
Product Name Optical Power Meter Kit, 843-R, 818-UV/DB Sensor, 200-1100 nm, 1.5 W
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
Optical Power Meter, Benchtop, Single Channel, Power and Energy, RoHS - 1936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details