Newport MKS Optical Power Meter, Economical Handheld, Laser Power & Energy 843-R-USB

Description
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors. The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide. Ergonomic Design The case is made of molded high impact plastic with optimized angle kickstand. Rubberized sides provide an easy grip of the power meter and protection against damage. 843-R can be operated either by battery or from an AC power supply (included with either a US style plug or a European style plug) with the charger plugged in at all times. Its backlight allows illumination of the power meter in low light conditions. Simple Yet Powerful 843-R and 843-R-USB are low cost Laser Power Meters capable of measuring from pJ and pW to thousands of Watts, in an ergonomically designed compact body. A single shot energy pulse measurement can be done. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly even with multiple sensors. The interface supports English, Japanese, Chinese, and Russian languages. Recalibration every 12 months is recommended. 843-R vs. 843-R-USB 843-R-USB has the same performance as the 843-R with the addition of USB communication to the PC. Install PMManager™ application software to use with the 843-R-USB and turn your PC into a full optical power meter workstation. We also provide a COM object for system integrators as well as a LabVIEW™ library. PMManager™ Application Software PMManager™ is a powerful application software controlling and taking measurement data out of the new Model 843-R-USB Laser Power Meter. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please refer to our PMManager Tutorial for more details about its capabilities. Compatibility with Legacy 8-pin DIN Round Calibration Modules The Newport detectors with the legacy /CM models having the Round 8-pin DIN calibration modules requires an 843-DIN adapter. The legacy 841-DIN adapter is not compatible with 843-R. Ideal for Field Service With its ergonomic, handheld design, ability to measure a wide range of power and energy levels, and a user-friendly interface, the 843-R is an indispensable field service instrument. It is especially popular with medical and industrial systems that depend on lasers. The simple menu structure makes it easy for users to learn how to operate the device quickly. Calibration Report Included Newport certifies calibration performed using standards traceable to the National Institute of Standards and Technology (NIST) and other recognized national standards laboratories. Included with your new instrument is a comprehensive calibration report. Newport also recommends recalibration every 12 months. 843-R Power Meter Set-up This video shows how to easily and quickly set up your 843-R, configure it with a detector, and specify the desired measurement for the wavelength of your source. For more information, please see the 843-R/843-R-USB Laser Power Meter User Manual – in particular, section "2.1 Getting Started."
Request a Quote
Description
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors. The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide. Ergonomic Design The case is made of molded high impact plastic with optimized angle kickstand. Rubberized sides provide an easy grip of the power meter and protection against damage. 843-R can be operated either by battery or from an AC power supply (included with either a US style plug or a European style plug) with the charger plugged in at all times. Its backlight allows illumination of the power meter in low light conditions. Simple Yet Powerful 843-R and 843-R-USB are low cost Laser Power Meters capable of measuring from pJ and pW to thousands of Watts, in an ergonomically designed compact body. A single shot energy pulse measurement can be done. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly even with multiple sensors. The interface supports English, Japanese, Chinese, and Russian languages. Recalibration every 12 months is recommended. 843-R vs. 843-R-USB 843-R-USB has the same performance as the 843-R with the addition of USB communication to the PC. Install PMManager™ application software to use with the 843-R-USB and turn your PC into a full optical power meter workstation. We also provide a COM object for system integrators as well as a LabVIEW™ library. PMManager™ Application Software PMManager™ is a powerful application software controlling and taking measurement data out of the new Model 843-R-USB Laser Power Meter. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please refer to our PMManager Tutorial for more details about its capabilities. Compatibility with Legacy 8-pin DIN Round Calibration Modules The Newport detectors with the legacy /CM models having the Round 8-pin DIN calibration modules requires an 843-DIN adapter. The legacy 841-DIN adapter is not compatible with 843-R. Ideal for Field Service With its ergonomic, handheld design, ability to measure a wide range of power and energy levels, and a user-friendly interface, the 843-R is an indispensable field service instrument. It is especially popular with medical and industrial systems that depend on lasers. The simple menu structure makes it easy for users to learn how to operate the device quickly. Calibration Report Included Newport certifies calibration performed using standards traceable to the National Institute of Standards and Technology (NIST) and other recognized national standards laboratories. Included with your new instrument is a comprehensive calibration report. Newport also recommends recalibration every 12 months. 843-R Power Meter Set-up This video shows how to easily and quickly set up your 843-R, configure it with a detector, and specify the desired measurement for the wavelength of your source. For more information, please see the 843-R/843-R-USB Laser Power Meter User Manual – in particular, section "2.1 Getting Started."
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 843-R-USB is a handheld laser power meter with USB 2.0 communication for PC connectivity, enabling data logging and analysis via PMManager software. It features a TFT 320 x 240 pixel display with digital and simulated analog needle modes, a 15 Hz refresh rate, and an analog output via 2.5 mm jack. It measures from pJ and pW to thousands of watts using compatible Newport photodiode and 919P thermopile sensors, with 18-bit resolution and ±0.25% full-scale accuracy. It operates on a rechargeable battery with 14 hours of life, weighs 0.47 kg, and measures 113 x 213 x 40 mm. The unit is CE certified and RoHS compliant. The analog output is 0-1 V into 100 Ω, and it supports single-shot energy measurements. It is not compatible with 818P thermopile or 818E pyroelectric sensors.

Datasheet Summary
Powered by GS/AI

The 843-R-USB is a handheld laser power meter with USB 2.0 communication for PC connectivity, enabling data logging and analysis via PMManager software. It features a TFT 320 x 240 pixel display with digital and simulated analog needle modes, a 15 Hz refresh rate, and an analog output via 2.5 mm jack. It measures from pJ and pW to thousands of watts using compatible Newport photodiode and 919P thermopile sensors, with 18-bit resolution and ±0.25% full-scale accuracy. It operates on a rechargeable battery with 14 hours of life, weighs 0.47 kg, and measures 113 x 213 x 40 mm. The unit is CE certified and RoHS compliant. The analog output is 0-1 V into 100 Ω, and it supports single-shot energy measurements. It is not compatible with 818P thermopile or 818E pyroelectric sensors.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Irvine, CA, United States
Optical Power Meter, Economical Handheld, Laser Power & Energy
843-R-USB
Optical Power Meter, Economical Handheld, Laser Power & Energy 843-R-USB
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors. The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide. Ergonomic Design The case is made of molded high impact plastic with optimized angle kickstand. Rubberized sides provide an easy grip of the power meter and protection against damage. 843-R can be operated either by battery or from an AC power supply (included with either a US style plug or a European style plug) with the charger plugged in at all times. Its backlight allows illumination of the power meter in low light conditions. Simple Yet Powerful 843-R and 843-R-USB are low cost Laser Power Meters capable of measuring from pJ and pW to thousands of Watts, in an ergonomically designed compact body. A single shot energy pulse measurement can be done. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly even with multiple sensors. The interface supports English, Japanese, Chinese, and Russian languages. Recalibration every 12 months is recommended. 843-R vs. 843-R-USB 843-R-USB has the same performance as the 843-R with the addition of USB communication to the PC. Install PMManager™ application software to use with the 843-R-USB and turn your PC into a full optical power meter workstation. We also provide a COM object for system integrators as well as a LabVIEW™ library. PMManager™ Application Software PMManager™ is a powerful application software controlling and taking measurement data out of the new Model 843-R-USB Laser Power Meter. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please refer to our PMManager Tutorial for more details about its capabilities. Compatibility with Legacy 8-pin DIN Round Calibration Modules The Newport detectors with the legacy /CM models having the Round 8-pin DIN calibration modules requires an 843-DIN adapter. The legacy 841-DIN adapter is not compatible with 843-R. Ideal for Field Service With its ergonomic, handheld design, ability to measure a wide range of power and energy levels, and a user-friendly interface, the 843-R is an indispensable field service instrument. It is especially popular with medical and industrial systems that depend on lasers. The simple menu structure makes it easy for users to learn how to operate the device quickly. Calibration Report Included Newport certifies calibration performed using standards traceable to the National Institute of Standards and Technology (NIST) and other recognized national standards laboratories. Included with your new instrument is a comprehensive calibration report. Newport also recommends recalibration every 12 months. 843-R Power Meter Set-up This video shows how to easily and quickly set up your 843-R, configure it with a detector, and specify the desired measurement for the wavelength of your source. For more information, please see the 843-R/843-R-USB Laser Power Meter User Manual – in particular, section "2.1 Getting Started."

The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors.

The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.

Ergonomic Design


The case is made of molded high impact plastic with optimized angle kickstand. Rubberized sides provide an easy grip of the power meter and protection against damage. 843-R can be operated either by battery or from an AC power supply (included with either a US style plug or a European style plug) with the charger plugged in at all times. Its backlight allows illumination of the power meter in low light conditions.


Simple Yet Powerful


843-R and 843-R-USB are low cost Laser Power Meters capable of measuring from pJ and pW to thousands of Watts, in an ergonomically designed compact body. A single shot energy pulse measurement can be done. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly even with multiple sensors. The interface supports English, Japanese, Chinese, and Russian languages. Recalibration every 12 months is recommended.


843-R vs. 843-R-USB


843-R-USB has the same performance as the 843-R with the addition of USB communication to the PC. Install PMManager™ application software to use with the 843-R-USB and turn your PC into a full optical power meter workstation. We also provide a COM object for system integrators as well as a LabVIEW™ library.


PMManager™ Application Software


PMManager™ is a powerful application software controlling and taking measurement data out of the new Model 843-R-USB Laser Power Meter. It turns a PC into a laser power multi-channel analysis workstation. The PMManager software features include: extensive graphic display of data, advanced measurement processing, data logging for future review, printing of graphs and data, and the ability to connect additional devices during active measurements. The PMManager software package includes the latest PMManager user manual, the COM object manual, the available user command lists, and automation examples written in various programming languages. Please refer to our PMManager Tutorial for more details about its capabilities.


Compatibility with Legacy 8-pin DIN Round Calibration Modules


The Newport detectors with the legacy /CM models having the Round 8-pin DIN calibration modules requires an 843-DIN adapter. The legacy 841-DIN adapter is not compatible with 843-R.


Ideal for Field Service


With its ergonomic, handheld design, ability to measure a wide range of power and energy levels, and a user-friendly interface, the 843-R is an indispensable field service instrument. It is especially popular with medical and industrial systems that depend on lasers. The simple menu structure makes it easy for users to learn how to operate the device quickly.


Calibration Report Included


Newport certifies calibration performed using standards traceable to the National Institute of Standards and Technology (NIST) and other recognized national standards laboratories. Included with your new instrument is a comprehensive calibration report. Newport also recommends recalibration every 12 months.


843-R Power Meter Set-up


This video shows how to easily and quickly set up your 843-R, configure it with a detector, and specify the desired measurement for the wavelength of your source. For more information, please see the 843-R/843-R-USB Laser Power Meter User Manual – in particular, section "2.1 Getting Started."

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number 843-R-USB
Product Name Optical Power Meter, Economical Handheld, Laser Power & Energy
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details
Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
Advanced Optical Power & Meter, Benchtop, Single Channel - 1938-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface User selected 1, 2, 5, or 10 V full-scale, 0.03% resolution, 100Ω impedance
View Details