Newport MKS Polka Dot Beamsplitter, 50.8 x 50.8 mm, 250-2500 nm PDOT-2

Description
The PDOT-2 Polka Dot Beamsplitter is a 2.0 x 2.0 inch (50.8 x 50.8 mm), 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.
Request a Quote
Description
The PDOT-2 Polka Dot Beamsplitter is a 2.0 x 2.0 inch (50.8 x 50.8 mm), 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polka Dot Beamsplitter, 50.8 x 50.8 mm, 250-2500 nm - PDOT-2 - Newport MKS
Irvine, CA, United States
Polka Dot Beamsplitter, 50.8 x 50.8 mm, 250-2500 nm
PDOT-2
Polka Dot Beamsplitter, 50.8 x 50.8 mm, 250-2500 nm PDOT-2
The PDOT-2 Polka Dot Beamsplitter is a 2.0 x 2.0 inch (50.8 x 50.8 mm), 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.

The PDOT-2 Polka Dot Beamsplitter is a 2.0 x 2.0 inch (50.8 x 50.8 mm), 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination applications, they provide two unique advantages over traditional dielectric beam splitters: they are neutral over the wavelength range of the fused silica substrate and the aluminum coating, and they are not sensitive to angle of incidence changes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number PDOT-2
Product Name Polka Dot Beamsplitter, 50.8 x 50.8 mm, 250-2500 nm
Beamsplitter Incidence Normal Incidence; 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 1064 nm Trans. - 10QM20HB.31 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 266 nm Refl., 532 nm Trans. - 10QM20HB.42 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7, 480-700 nm - 20B20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 355 nm, P-Pol - 10Q20HBS.13P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details