Newport MKS UV Broadband Beam Sampler, UVFS, 50.8 mm, λ/10, 255-440 nm 20Q20NC.UV

Description
The 20Q20NC.UV Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote
Description
The 20Q20NC.UV Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Broadband Beam Sampler, UVFS, 50.8 mm, λ/10, 255-440 nm - 20Q20NC.UV - Newport MKS
Irvine, CA, United States
UV Broadband Beam Sampler, UVFS, 50.8 mm, λ/10, 255-440 nm
20Q20NC.UV
UV Broadband Beam Sampler, UVFS, 50.8 mm, λ/10, 255-440 nm 20Q20NC.UV
The 20Q20NC.UV Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

The 20Q20NC.UV Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, UV fused silica beam sampler with a λ/10 surface flatness. It is 255-440 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20Q20NC.UV
Product Name UV Broadband Beam Sampler, UVFS, 50.8 mm, λ/10, 255-440 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.UV (Ravg < 1% @ 255-440 nm)
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-2 OD - 50FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Broadband Dielectric Beamsplitter, UVFS, 25.4 mm, λ/20, 1290-1580 nm - 10Q40BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 532 nm, P-Pol - 20Q20HBS.27P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio - CAFBS11 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 38.1 mm (1.5 inch)
View Details