Newport MKS Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm 30Q40BS.3

Description
The 30Q40BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
Request a Quote
Description
The 30Q40BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm - 30Q40BS.3 - Newport MKS
Irvine, CA, United States
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm
30Q40BS.3
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm 30Q40BS.3
The 30Q40BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.

The 30Q40BS.3 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/20, and coated for 1290-1580 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 30Q40BS.3
Product Name Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 76.2 mm (3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 30R/70T ratio - UVBS18-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
Pellicle Beamsplitter, 74.9 mm OD, 51.6 mm CA, VIS Coated - PBS-2C - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 74.9 mm (2.95 inch)
View Details
Polka Dot Beamsplitter, 25.4 x 25.4 mm, 250-2500 nm - PDOT-1S - Newport MKS
Specs
Beamsplitter Incidence Normal Incidence; 45° Incidence
Thickness 1.6 mm (0.0630 inch)
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
UV Beamsplitter, 50.0 x 50.0 mm, 4.00 mm Thickness, 30R/70T ratio - UVBS19-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Thickness 4 mm (0.1575 inch)
Wavelength Range 250 to 450 nm (2500 to 4500 Å)
View Details