Newport MKS Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 660-1000 nm 20B20NC.2

Description
The 20B20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote
Description
The 20B20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 660-1000 nm - 20B20NC.2 - Newport MKS
Irvine, CA, United States
Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 660-1000 nm
20B20NC.2
Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 660-1000 nm 20B20NC.2
The 20B20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

The 20B20NC.2 Broadband Beam Sampler is a 2.0 inch (50.8 mm) diameter, 9.40 mm thick, N-BK7 beam sampler with a λ/10 surface flatness. It is 660 to 1000 nm anti-reflection coated on the back surface. Our broadband beam samplers are designed to split off or sample a beam by Fresnel reflection for beam monitoring applications where minimum disturbance of the transmitted beam is necessary.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20B20NC.2
Product Name Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 660-1000 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, N-BK7, 25.4 mm, λ/10, 660-1000 nm - 10B20NC.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 100 mm, 0-2 OD - 100FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 1064 nm, S-Pol - 20Q20HBS.33S - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 532 nm Laser Line - 10B20NP.24 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details