Newport MKS Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm 20RQ00UB.4

Description
The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45° angle of incidence from 680-1080 nm. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. For the UB.4 coating group velocity dispersion is between +50 fs2 and -180 fs2 over 680-1080 nm for P-polarized light at 45° angle of incidence. UB.4 coated beamsplitter can be used to split 50% of the P-polarized output beam from Spectra Physics ultrafast amplifiers and oscillators namely Solstice and Spitfire, and Mai Tai. This 50.8 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam splitting and autocorrelation measurements of ultrafast laser pulses.
Request a Quote
Description
The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45° angle of incidence from 680-1080 nm. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. For the UB.4 coating group velocity dispersion is between +50 fs2 and -180 fs2 over 680-1080 nm for P-polarized light at 45° angle of incidence. UB.4 coated beamsplitter can be used to split 50% of the P-polarized output beam from Spectra Physics ultrafast amplifiers and oscillators namely Solstice and Spitfire, and Mai Tai. This 50.8 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam splitting and autocorrelation measurements of ultrafast laser pulses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm - 20RQ00UB.4 - Newport MKS
Irvine, CA, United States
Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm
20RQ00UB.4
Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm 20RQ00UB.4
The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45° angle of incidence from 680-1080 nm. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. For the UB.4 coating group velocity dispersion is between +50 fs2 and -180 fs2 over 680-1080 nm for P-polarized light at 45° angle of incidence. UB.4 coated beamsplitter can be used to split 50% of the P-polarized output beam from Spectra Physics ultrafast amplifiers and oscillators namely Solstice and Spitfire, and Mai Tai. This 50.8 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam splitting and autocorrelation measurements of ultrafast laser pulses.

The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45° angle of incidence from 680-1080 nm. A thin UV grade fused silica substrate, with λ/10 wavefront distortion, is used to reduce pulse dispersion from the substrate material. For the UB.4 coating group velocity dispersion is between +50 fs2 and -180 fs2 over 680-1080 nm for P-polarized light at 45° angle of incidence. UB.4 coated beamsplitter can be used to split 50% of the P-polarized output beam from Spectra Physics ultrafast amplifiers and oscillators namely Solstice and Spitfire, and Mai Tai. This 50.8 mm diameter beamsplitter is designed to minimize pulse dispersion and maximize bandwidth for beam splitting and autocorrelation measurements of ultrafast laser pulses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20RQ00UB.4
Product Name Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 - 5802 - Newport MKS
Specs
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
View Details
UV Broadband Beam Sampler, UVFS, 50.8 mm, λ/10, 255-440 nm - 20Q20NC.UV - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.UV (Ravg < 1% @ 255-440 nm)
View Details
Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7, 480-700 nm - 10B20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Ultrafast Harmonic Beamsplitter, 25.4 mm, 400 nm Refl., 800 nm Trans. - 10Q20UF.HB1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R< 0.25%
View Details