Newport MKS Rotation Lens Mount Adaptor, 0.50 in. Diameter to 0.75 in. Mount MLH-0.5

Description
The MLH-0.5 Rotation Lens Mount Adaptor is designed to be mounted in the MH-2P allowing rotation of the holder in the mount, which is ideal for polarizers. Model MLH-0.5 accepts 0.5 in. (12.7 mm) optics and includes a Delrin retaining ring for secure optical mounting.
Request a Quote
Description
The MLH-0.5 Rotation Lens Mount Adaptor is designed to be mounted in the MH-2P allowing rotation of the holder in the mount, which is ideal for polarizers. Model MLH-0.5 accepts 0.5 in. (12.7 mm) optics and includes a Delrin retaining ring for secure optical mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotation Lens Mount Adaptor, 0.50 in. Diameter to 0.75 in. Mount - MLH-0.5 - Newport MKS
Irvine, CA, United States
Rotation Lens Mount Adaptor, 0.50 in. Diameter to 0.75 in. Mount
MLH-0.5
Rotation Lens Mount Adaptor, 0.50 in. Diameter to 0.75 in. Mount MLH-0.5
The MLH-0.5 Rotation Lens Mount Adaptor is designed to be mounted in the MH-2P allowing rotation of the holder in the mount, which is ideal for polarizers. Model MLH-0.5 accepts 0.5 in. (12.7 mm) optics and includes a Delrin retaining ring for secure optical mounting.

The MLH-0.5 Rotation Lens Mount Adaptor is designed to be mounted in the MH-2P allowing rotation of the holder in the mount, which is ideal for polarizers. Model MLH-0.5 accepts 0.5 in. (12.7 mm) optics and includes a Delrin retaining ring for secure optical mounting.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MLH-0.5
Product Name Rotation Lens Mount Adaptor, 0.50 in. Diameter to 0.75 in. Mount
Mount Type Lens Holder; Rotation Lens Mount Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, M4 Thread, A-LINE - M-LH-0.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10 - LH-1T-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, Tiny, Commercial, Corner, 0.5 in., 2 Locking Allen-Keys, Retaining Plate - 9762-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details