Newport MKS Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4 9954-M

Description
The 9954-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 50.8 mm tall and has M4 threads.
Request a Quote
Description
The 9954-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 50.8 mm tall and has M4 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4 - 9954-M - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4
9954-M
Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4 9954-M
The 9954-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 50.8 mm tall and has M4 threads.

The 9954-M Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 25.4 mm diameter pedestal is 50.8 mm tall and has M4 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9954-M
Product Name Optical Pedestal, Clean-Passivated, 50.8 mm Height, 25.4 mm Diameter, M4
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators - M1-P2 - Newport MKS
Specs
Mount Type Mirror Mount; Prism Table
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ5.03 - 338233 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details