Newport MKS Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators M05L

Description
The M05L Mirror Mount is designed for both research and OEM applications requiring a compact, robust, kinematic mount at an economical price. The M05L features a symmetrical, front-load mounting option, two precision 100-TPI adjustment screws with locks and an extra thick frame for additional stability. For OEM applications, the M05 has alignment pin holes for keying the mount’s location/orientation as well as adhesive wells for permanently bonding the mirror into the mount. M05 series mounts are all made from black-coated aluminum and available in a 3-axis version and with actuator locks. Affordable Mounts for Every Application M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions. Adhesive Bonding Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications. Locking Hex Adjustment Screws Hex-Driven Industrial Mirror Mounts feature Allen-key adjustments to save space and prevent unintended adjustment. For long-term stability, adjuster lock is included in select models. The lever lock, used for the M05-RL, M05-XL, and M05L models, exerts a tangential force on the adjustment screw to prevent rotation. The M1-HL model features a jam nut lock which exerts an axial force on the adjustment screw and can be tightened by hand. Left: Lever lock. Right: Jam nut lock Superior Adjustability All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.
Request a Quote
Description
The M05L Mirror Mount is designed for both research and OEM applications requiring a compact, robust, kinematic mount at an economical price. The M05L features a symmetrical, front-load mounting option, two precision 100-TPI adjustment screws with locks and an extra thick frame for additional stability. For OEM applications, the M05 has alignment pin holes for keying the mount’s location/orientation as well as adhesive wells for permanently bonding the mirror into the mount. M05 series mounts are all made from black-coated aluminum and available in a 3-axis version and with actuator locks. Affordable Mounts for Every Application M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions. Adhesive Bonding Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications. Locking Hex Adjustment Screws Hex-Driven Industrial Mirror Mounts feature Allen-key adjustments to save space and prevent unintended adjustment. For long-term stability, adjuster lock is included in select models. The lever lock, used for the M05-RL, M05-XL, and M05L models, exerts a tangential force on the adjustment screw to prevent rotation. The M1-HL model features a jam nut lock which exerts an axial force on the adjustment screw and can be tightened by hand. Left: Lever lock. Right: Jam nut lock Superior Adjustability All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators - M05L - Newport MKS
Irvine, CA, United States
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators
M05L
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators M05L
The M05L Mirror Mount is designed for both research and OEM applications requiring a compact, robust, kinematic mount at an economical price. The M05L features a symmetrical, front-load mounting option, two precision 100-TPI adjustment screws with locks and an extra thick frame for additional stability. For OEM applications, the M05 has alignment pin holes for keying the mount’s location/orientation as well as adhesive wells for permanently bonding the mirror into the mount. M05 series mounts are all made from black-coated aluminum and available in a 3-axis version and with actuator locks. Affordable Mounts for Every Application M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions. Adhesive Bonding Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount. Alignment Pin Holes These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications. Locking Hex Adjustment Screws Hex-Driven Industrial Mirror Mounts feature Allen-key adjustments to save space and prevent unintended adjustment. For long-term stability, adjuster lock is included in select models. The lever lock, used for the M05-RL, M05-XL, and M05L models, exerts a tangential force on the adjustment screw to prevent rotation. The M1-HL model features a jam nut lock which exerts an axial force on the adjustment screw and can be tightened by hand. Left: Lever lock. Right: Jam nut lock Superior Adjustability All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.

The M05L Mirror Mount is designed for both research and OEM applications requiring a compact, robust, kinematic mount at an economical price. The M05L features a symmetrical, front-load mounting option, two precision 100-TPI adjustment screws with locks and an extra thick frame for additional stability. For OEM applications, the M05 has alignment pin holes for keying the mount’s location/orientation as well as adhesive wells for permanently bonding the mirror into the mount. M05 series mounts are all made from black-coated aluminum and available in a 3-axis version and with actuator locks.

Affordable Mounts for Every Application

M Series mounts are the industry's lowest cost mount. They hold the most frequently used optic sizes and are available in a host of configurations including Full Aperture, Hex-Driven, Clear Edge, CenterPoint™, Side-Clamp, Platform, and V-Groove versions.


Adhesive Bonding

Our extensive laboratory testing has shown that epoxying the optic in place provides optimal performance and stability for industrial application. All M05 mirror mounts are designed with epoxy wells in the aperture to facilitate permanently bonding the mirror to the mount.


Alignment Pin Holes

These M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM applications.


Locking Hex Adjustment Screws

Hex-Driven Industrial Mirror Mounts feature Allen-key adjustments to save space and prevent unintended adjustment. For long-term stability, adjuster lock is included in select models. The lever lock, used for the M05-RL, M05-XL, and M05L models, exerts a tangential force on the adjustment screw to prevent rotation. The M1-HL model features a jam nut lock which exerts an axial force on the adjustment screw and can be tightened by hand.


Left: Lever lock. Right: Jam nut lock

Superior Adjustability

All M-series mirror mounts have an angular range of ±4° with the equipped 100-TPI adjustment screws that provide a 25% improvement in adjustment sensitivity over competing mounts having 80-TPI adjusters. Better adjustability means faster, easier alignment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M05L
Product Name Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, 8-32 THD - LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Gimbal Optical Mount, Ø3.15 in., 2 BD Differential Micrometers - SL8ABD - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 80 mm (3.15 inch)
Maximum Thickness 6 to 15 mm (0.2362 to 0.5906 inch)
View Details
Piezo Optical Mount, Compact, 1.0 in. Optics, Limit Switches - AG-M100L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Side-Clamp, 1.0 in. Diameter 2 Knob Actuators - M1-RA - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details