Newport MKS Platform Optical Mount, Performa, 1.0 in., 2 Allen-Key Adjustment, M4 M-P100-P-H

Description
The M-P100-P-H Miniature Metric Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI hex adjustment screws provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the M4 threaded hole in the back plate. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote
Description
The M-P100-P-H Miniature Metric Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI hex adjustment screws provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the M4 threaded hole in the back plate. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, Performa, 1.0 in., 2 Allen-Key Adjustment, M4 - M-P100-P-H - Newport MKS
Irvine, CA, United States
Platform Optical Mount, Performa, 1.0 in., 2 Allen-Key Adjustment, M4
M-P100-P-H
Platform Optical Mount, Performa, 1.0 in., 2 Allen-Key Adjustment, M4 M-P100-P-H
The M-P100-P-H Miniature Metric Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI hex adjustment screws provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the M4 threaded hole in the back plate. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

The M-P100-P-H Miniature Metric Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI hex adjustment screws provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the M4 threaded hole in the back plate.

Horizontal or Vertical Mounting

Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side.
U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models.


Allen-Key Adjustment

Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation.


Dedicated Mirror Adapters


Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-P100-P-H
Product Name Platform Optical Mount, Performa, 1.0 in., 2 Allen-Key Adjustment, M4
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12 mm (0.4724 inch)
View Details
Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs - 9812 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads - FAM30 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details