Newport MKS Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs 9812

Description
The 9812 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 1.0 in. (25.4 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.
Request a Quote
Description
The 9812 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 1.0 in. (25.4 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs - 9812 - Newport MKS
Irvine, CA, United States
Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs
9812
Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs 9812
The 9812 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 1.0 in. (25.4 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.

The 9812 Gimbal Mirror Mount offers more stability and higher resolution than traditional non-kinematic gimbal mounts for holding 1.0 in. (25.4 mm) diameter optics. The rotation point in these knob actuated mounts is in line with the center of the mirror, giving you nearly pure tilt with the turn of just one screw. Use them in critical areas where you want high performance without the high cost. 8-32 (M4) through mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9812
Product Name Mirror Mount, Gimbal, Corner, 1.0 in., 3 Knobs
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 30 mm Diameter, 8-32 Thread, A-LINE - LH-30M - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 27.9 mm (1.1 inch)
View Details
Fixed Angle Mount Adapter, 8 Degree, 8-32 Threads - FAM8 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Thick Optic Mount, Stability, Center. 1.0 in., 3 Allen-Keys - 9816-8-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4 - 9961-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details