Newport MKS Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads FAM30

Description
The FAM30 fixed angle optical mount adapter features a 30 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote
Description
The FAM30 fixed angle optical mount adapter features a 30 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads - FAM30 - Newport MKS
Irvine, CA, United States
Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads
FAM30
Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads FAM30
The FAM30 fixed angle optical mount adapter features a 30 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

The FAM30 fixed angle optical mount adapter features a 30 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number FAM30
Product Name Fixed Angle Mount Adapter, 30 Degree, 8-32 Threads
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Clear Edge, 3.0 in. Diameter, 2-Axis - 8823 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (3) 100-TPI Locking Allen-Key Actuators - ST50T-R3H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 1 to 6 mm (0.0394 to 0.2362 inch)
View Details
90 degree Angle Bracket, Adjustable, EQ8.03 - 338234 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
Cylindrical Lens Mount, Adjustable, 50.8 mm Max, +/- 5 Deg., 2 arcs sec - CYM-2R - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Rectangular Width or Elliptical Minor Axis 60.5 mm (2.38 inch)
View Details