Newport MKS Mirror Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10 M-LH-1DB-PK

Description
This is a 10-pack of the Fixed Mirror Mount. The cost-saving A-LINE™ M-LH-1DB Fixed Double-Bore Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
This is a 10-pack of the Fixed Mirror Mount. The cost-saving A-LINE™ M-LH-1DB Fixed Double-Bore Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10 - M-LH-1DB-PK - Newport MKS
Irvine, CA, United States
Mirror Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10
M-LH-1DB-PK
Mirror Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10 M-LH-1DB-PK
This is a 10-pack of the Fixed Mirror Mount. The cost-saving A-LINE™ M-LH-1DB Fixed Double-Bore Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

This is a 10-pack of the Fixed Mirror Mount. The cost-saving A-LINE™ M-LH-1DB Fixed Double-Bore Mount 10 pack is a convenient and economical solution for mounting Ø1.0 inch (25.4 mm) mirrors, beamsplitters or UPA series 1-in adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-1DB-PK
Product Name Mirror Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10
Mount Type Lens Holder; Pack of Mounts
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture - CYH-1 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Clear Aperture 19.1 mm (0.7520 inch)
View Details
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Blank Insert, Machinable, 1.438-20 Thread, For LP-1A Series - LPLH-0 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
View Details