Newport MKS Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible LTAHSPPV6

Description
The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for manual micrometers Featuring a space-saving design with the motor and lead screw mounted side-by-side, the LTAHSPPV6 is ideal for space constrained setups, common to vacuum applications. This design not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.
Request a Quote Datasheet
Description
The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for manual micrometers Featuring a space-saving design with the motor and lead screw mounted side-by-side, the LTAHSPPV6 is ideal for space constrained setups, common to vacuum applications. This design not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible - LTAHSPPV6 - Newport MKS
Irvine, CA, United States
Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible
LTAHSPPV6
Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible LTAHSPPV6
The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for manual micrometers Featuring a space-saving design with the motor and lead screw mounted side-by-side, the LTAHSPPV6 is ideal for space constrained setups, common to vacuum applications. This design not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for manual micrometers Featuring a space-saving design with the motor and lead screw mounted side-by-side, the LTAHSPPV6 is ideal for space constrained setups, common to vacuum applications. This design not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity.

Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6

Vacuum Compatible Versions

The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock.

Manual Adjustment Knob

LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off.


Scale Position Indication and Limit Switch

LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range.


Non-rotating Actuator Tip

LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number LTAHSPPV6
Product Name Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 12 mm Travel, TRB12CC and CONEX-CC Controller - CONEX-TRB12CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Piezo Stack Actuator, Vacuum, 0.025 mm Travel Range, Strain-gauge - NPA25SGV6 - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Motorized Linear Actuator, 11 mm Travel, Micro Step Drive - NSA12 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0354 in/sec (0.0540 m/min)
View Details
Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor - TRA12CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details