Newport MKS Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge NPM140SG

Description
The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensit ive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet
Description
The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensit ive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Use with the NPC3SG Nanopositioning Amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge - NPM140SG - Newport MKS
Irvine, CA, United States
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge
NPM140SG
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge NPM140SG
The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensit ive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Use with the NPC3SG Nanopositioning Amplifier.

The NPM140SG Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensitive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount.
Use with the NPC3SG Nanopositioning Amplifier.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPM140SG
Product Name Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, Compact, 12 mm Travel, Stepper Motor - TRB12PP - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0118 in/sec (0.0180 m/min)
View Details
Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible - LTAHLPPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0098 in/sec (0.0150 m/min)
View Details
Linear Actuator, DC Servo, 12 mm Travel, TRA12CC and CONEX-CC Controller - CONEX-TRA12CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor - TRA12CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details