Newport MKS Motorized Actuator, High Speed, 50 mm Travel, 3/8-40 Thread LTA-HS

Description
The LTA-HS High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into selected manual stages and other opto-mechanical components as direct replacement for manual micrometers. It features a space-saving design with the motor and lead screw mounted side-by-side. This reduces the actuator length by 50% and minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature DC servo motor with optimized output torque. This allows for faster motion and high load capacity. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.
Request a Quote Datasheet
Description
The LTA-HS High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into selected manual stages and other opto-mechanical components as direct replacement for manual micrometers. It features a space-saving design with the motor and lead screw mounted side-by-side. This reduces the actuator length by 50% and minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature DC servo motor with optimized output torque. This allows for faster motion and high load capacity. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, High Speed, 50 mm Travel, 3/8-40 Thread - LTA-HS - Newport MKS
Irvine, CA, United States
Motorized Actuator, High Speed, 50 mm Travel, 3/8-40 Thread
LTA-HS
Motorized Actuator, High Speed, 50 mm Travel, 3/8-40 Thread LTA-HS
The LTA-HS High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into selected manual stages and other opto-mechanical components as direct replacement for manual micrometers. It features a space-saving design with the motor and lead screw mounted side-by-side. This reduces the actuator length by 50% and minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature DC servo motor with optimized output torque. This allows for faster motion and high load capacity. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

The LTA-HS High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into selected manual stages and other opto-mechanical components as direct replacement for manual micrometers. It features a space-saving design with the motor and lead screw mounted side-by-side. This reduces the actuator length by 50% and minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature DC servo motor with optimized output torque. This allows for faster motion and high load capacity.

Manual Adjustment Knob

LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off.


Scale Position Indication and Limit Switch

LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range.


Non-rotating Actuator Tip

LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number LTA-HS
Product Name Motorized Actuator, High Speed, 50 mm Travel, 3/8-40 Thread
Stroke or X-Axis Travel 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, High-Precision, 25 mm Travel Range - VP-25AA - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.9843 in/sec (1.5 m/min)
View Details
Motorized Actuator, Miniature, 6 mm Travel, DC Servo Motor - TRA6CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Piezo Stack Actuator, 0.025 mm Travel Range, Strain-gauge, XPS - NPA25SG-D - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Open Loop - NPA50V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details