Newport MKS Micrometer Adapter, Piezoelectric Open-loop, 140 µm, XPS NPM140-D

Description
The NPM140-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22 mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.
Request a Quote Datasheet
Description
The NPM140-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22 mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adapter, Piezoelectric Open-loop, 140 µm, XPS - NPM140-D - Newport MKS
Irvine, CA, United States
Micrometer Adapter, Piezoelectric Open-loop, 140 µm, XPS
NPM140-D
Micrometer Adapter, Piezoelectric Open-loop, 140 µm, XPS NPM140-D
The NPM140-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22 mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.

The NPM140-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts and with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The resolution of this open-loop version is in the sub-nanometer range and is limited only by the noise of the control electronics. Repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22 mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPM140-D
Product Name Micrometer Adapter, Piezoelectric Open-loop, 140 µm, XPS
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 6 mm Travel, TRABCC and CONEX-CC Controller - CONEX-TRB6CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Motorized Actuator, Miniature, 12 mm Travel, Stepper, 25-pin D-Sub - TRA12PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS - NPA50-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS - NPM140SG-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
View Details