Newport MKS Step Adaptor, 1.0 to 2.0 in. Lens Tubes,1.035-40 to 2.035-40 Thread LT-S-10E20N

Description
The LT-S-10E20N Lens Tube Step Adaptor allows a 1 inch LT Series lens tube to be coupled to a 2 inch LT Series lens tube. The LT-S-10E20N step adaptor allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. The LT-S-05E10N step adaptor is also available which allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.
Request a Quote
Description
The LT-S-10E20N Lens Tube Step Adaptor allows a 1 inch LT Series lens tube to be coupled to a 2 inch LT Series lens tube. The LT-S-10E20N step adaptor allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. The LT-S-05E10N step adaptor is also available which allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Adaptor, 1.0 to 2.0 in. Lens Tubes,1.035-40 to 2.035-40 Thread - LT-S-10E20N - Newport MKS
Irvine, CA, United States
Step Adaptor, 1.0 to 2.0 in. Lens Tubes,1.035-40 to 2.035-40 Thread
LT-S-10E20N
Step Adaptor, 1.0 to 2.0 in. Lens Tubes,1.035-40 to 2.035-40 Thread LT-S-10E20N
The LT-S-10E20N Lens Tube Step Adaptor allows a 1 inch LT Series lens tube to be coupled to a 2 inch LT Series lens tube. The LT-S-10E20N step adaptor allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. The LT-S-05E10N step adaptor is also available which allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.

The LT-S-10E20N Lens Tube Step Adaptor allows a 1 inch LT Series lens tube to be coupled to a 2 inch LT Series lens tube. The LT-S-10E20N step adaptor allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. The LT-S-05E10N step adaptor is also available which allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT-S-10E20N
Product Name Step Adaptor, 1.0 to 2.0 in. Lens Tubes,1.035-40 to 2.035-40 Thread
Mount Type Lens Holder; Lens Mount Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 Thread, A-LINE - LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
New Precision Lens Positioner, 2.0 in., 100 TPI XY, 80 TPI Z - LP-2B-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 1.0 mm Thick, Aluminum, 6-pack - LT10-SP1-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details