Newport MKS Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack LT10-SP05-PK

Description
The LT10-SP05-PK is a set of 10 black acetal rings sized to fit into LT10 and LH-1A 1-in. lens mounts. These washers are 0.5-mm thick and have a thin-wall design to maintain a 90% clear aperture. The Acetal material is a low-friction, high-strength engineering plastic ideally suited as a protective washer and spacer for use with LT10-SP series aluminum lens spacers.
Request a Quote
Description
The LT10-SP05-PK is a set of 10 black acetal rings sized to fit into LT10 and LH-1A 1-in. lens mounts. These washers are 0.5-mm thick and have a thin-wall design to maintain a 90% clear aperture. The Acetal material is a low-friction, high-strength engineering plastic ideally suited as a protective washer and spacer for use with LT10-SP series aluminum lens spacers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack - LT10-SP05-PK - Newport MKS
Irvine, CA, United States
Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack
LT10-SP05-PK
Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack LT10-SP05-PK
The LT10-SP05-PK is a set of 10 black acetal rings sized to fit into LT10 and LH-1A 1-in. lens mounts. These washers are 0.5-mm thick and have a thin-wall design to maintain a 90% clear aperture. The Acetal material is a low-friction, high-strength engineering plastic ideally suited as a protective washer and spacer for use with LT10-SP series aluminum lens spacers.

The LT10-SP05-PK is a set of 10 black acetal rings sized to fit into LT10 and LH-1A 1-in. lens mounts. These washers are 0.5-mm thick and have a thin-wall design to maintain a 90% clear aperture. The Acetal material is a low-friction, high-strength engineering plastic ideally suited as a protective washer and spacer for use with LT10-SP series aluminum lens spacers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT10-SP05-PK
Product Name Lens Washer, 1.0 in. Diameter, 0.5 mm Thick, Delrin, 10-pack
Mount Type Lens Holder; Lens Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details
C-Mount Lens Holder, 2.063-20 Thread, For LP-2A Series - LP2A-1-32 - Newport MKS
Specs
Mount Type Lens Holder; C-Mount Lens Holder
View Details
New Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z - LP-05B-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details