Newport MKS V-Groove Lens Holder, 0.25 to 1.25 in. Diameter Lenses VLH-1A

Description
The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and TSP Series posts, as well as Newport’s PS Series pedestal posts.
Request a Quote
Description
The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and TSP Series posts, as well as Newport’s PS Series pedestal posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V-Groove Lens Holder, 0.25 to 1.25 in. Diameter Lenses - VLH-1A - Newport MKS
Irvine, CA, United States
V-Groove Lens Holder, 0.25 to 1.25 in. Diameter Lenses
VLH-1A
V-Groove Lens Holder, 0.25 to 1.25 in. Diameter Lenses VLH-1A
The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and TSP Series posts, as well as Newport’s PS Series pedestal posts.

The VLH-1A Variable Lens Holder can hold optics of almost any shape or configuration in the 0.25 to 1.25 inch diameter range. Optics are automatically registered and held gently, but firmly, between a kinematically designed V-shaped mounting base and a Delrin V-block that is secured into place using a thumbscrew. The VLH can be further fitted to the optic by changing the height of the crossbar, which features a long alignment bore and guide adjustment so it slides smoothly without jamming or wobbling and locks easily into place by turning the side thumbscrews. This mount incorporates a counter bored clearance hole in their base that is compatible with both 8-32 and M4 screws. This allows for easy attachment to English or Metric SP and TSP Series posts, as well as Newport’s PS Series pedestal posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number VLH-1A
Product Name V-Groove Lens Holder, 0.25 to 1.25 in. Diameter Lenses
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Tiny, Commercial, Corner, 0.5 in., 2 Locking Allen-Keys, Retaining Plate - 9762-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Knobs - 9884 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Microscope Objective Holder, RMS-Threaded, 0.625 in. Axis Height - MH-2PM - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Mount
View Details