Newport MKS Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Allen-Keys 9884-K

Description
The 9884-K Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote
Description
The 9884-K Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Allen-Keys - 9884-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Allen-Keys
9884-K
Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Allen-Keys 9884-K
The 9884-K Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

The 9884-K Pint Sized Corner Mirror Mount holds 1.0 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 1.0 in. beam height, 8-32 (M4) mounting holes, and Allen-key adjustment this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9884-K
Product Name Mirror Mount, Pint-Sized, Corner, 1.0 in., 3 Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 4.0 in., 2-Axis - 8824-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
View Details
Optical Pedestal, Clean-Passivated, 25.4 mm Height, 25.4 mm Diameter, M4 - 9952-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Post, 7 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 41 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details