Newport MKS Optic Holder Cell, 2.0 in. Diameter Optics, Requires LM2-R Mount LH2-2R

Description
The LH2-2R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 2 inch (50.8 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM2-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM2-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.
Request a Quote
Description
The LH2-2R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 2 inch (50.8 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM2-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM2-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Holder Cell, 2.0 in. Diameter Optics, Requires LM2-R Mount - LH2-2R - Newport MKS
Irvine, CA, United States
Optic Holder Cell, 2.0 in. Diameter Optics, Requires LM2-R Mount
LH2-2R
Optic Holder Cell, 2.0 in. Diameter Optics, Requires LM2-R Mount LH2-2R
The LH2-2R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 2 inch (50.8 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM2-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM2-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.

The LH2-2R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 2 inch (50.8 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM2-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM2-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH2-2R
Product Name Optic Holder Cell, 2.0 in. Diameter Optics, Requires LM2-R Mount
Mount Type Lens Mount Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Mirror Mount, Center, 1.0 in. Diameter, 2-Axis - 8807 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, M4 - 8893-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
New Precision Lens Positioner, 2.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-2B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Picomotor Piezo Platform Mount, 3-Axis - 8806 - Newport MKS
Specs
Mount Type Mirror Mount; Platform Mount
View Details