Newport MKS Intermediate Adaptor Plate, Round, Φ105 mm, PI86.02 Series 338296

Description
The 338296 Round Intermediate Adaptor Plate is 105 mm in diameter and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.
Request a Quote
Description
The 338296 Round Intermediate Adaptor Plate is 105 mm in diameter and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Intermediate Adaptor Plate, Round, Φ105 mm, PI86.02 Series - 338296 - Newport MKS
Irvine, CA, United States
Intermediate Adaptor Plate, Round, Φ105 mm, PI86.02 Series
338296
Intermediate Adaptor Plate, Round, Φ105 mm, PI86.02 Series 338296
The 338296 Round Intermediate Adaptor Plate is 105 mm in diameter and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.

The 338296 Round Intermediate Adaptor Plate is 105 mm in diameter and is designed to allow two components of different sizes and without a common hole pattern to be attached together. It is made of aluminum and compatible with UMR8 stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 338296
Product Name Intermediate Adaptor Plate, Round, Φ105 mm, PI86.02 Series
Mount Type Intermediate Adaptor Plate
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment - 9854 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Piezo Motor Mirror Mount, Absolute Positioning, Integrated Controller - CONEX-AG-M100D - Newport MKS
Specs
Mount Type Mirror Mount; Center Mount and Controller
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Polarizer Rotation Mount, 25.4 mm, 8-32 Thread, A-LINE - LH-1PR - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details