Newport MKS Mirror Mount, Tiny, Corner, 0.5 in., 2 Allen-Keys 9761-K

Description
The 9761-K Tiny Corner Valu Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. Model 9761-K is Aluminum and has two adjustment screws rather than three. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.
Request a Quote
Description
The 9761-K Tiny Corner Valu Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. Model 9761-K is Aluminum and has two adjustment screws rather than three. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Tiny, Corner, 0.5 in., 2 Allen-Keys - 9761-K - Newport MKS
Irvine, CA, United States
Mirror Mount, Tiny, Corner, 0.5 in., 2 Allen-Keys
9761-K
Mirror Mount, Tiny, Corner, 0.5 in., 2 Allen-Keys 9761-K
The 9761-K Tiny Corner Valu Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. Model 9761-K is Aluminum and has two adjustment screws rather than three. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.

The 9761-K Tiny Corner Valu Mirror Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for 0.5 inch (12.7 mm) diameter optics. Model 9761-K is Aluminum and has two adjustment screws rather than three. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our Model 9365 Tiny knobs.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9761-K
Product Name Mirror Mount, Tiny, Corner, 0.5 in., 2 Allen-Keys
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , 1.0 in, Two 254-TPI Knob Actuators - SU100-F2K-254 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Clamping Fork, Small Pedestal, Captive M6 Screw - 9947-M - Newport MKS
Specs
Mount Type Pedestal Clamping Fork w/ screw
View Details